The MLS112M075EK0C is a 125 °C Flatpack™ aluminum electrolytic capacitor rated for 75 Vdc, with a capacitance of 1,100 µF and a tolerance of ±20%. It features a stainless steel case, near-hermetic welded seal, and is designed for high reliability applications. The case length is 1.5 inches and the typical weight is 43 g. Terminals consist of 18 AWG copper wire with tin-lead electroplate, rated for 20 A maximum. Ripple current at 85 °C is 9.6 A at 120 Hz and 11.5 A at 20 kHz, with a maximum ESR of 112 mΩ at 25 °C. It operates from −55 °C to +125 °C and meets MIL-STD-202 and IEC 60068-2-6 vibration standards at 10g. Endurance testing includes 10,000 hours at full load and 85 °C, and 2,000 hours at 125 °C under rated voltage. The standard MLS variant supports up to 10g vibration when properly mounted.
The Type MLS extends the super performance of the MLP from a maximum operating temperature of 85 °C to 125 °C. While the MLP is inherently capable of operation at 125 °C, its flat aluminum case can't withstand the higher temperature without inflating from internal pressure. The MLS incorporates a rugged, stainless steel case which assures flatness to beyond 125 °C. The MLS is perfect for hi-rel military systems and applications operating above 85 °C.
1100µF 75V Aluminum Electrolytic Capacitors FlatPack 112mOhm 10000 Hrs @ 85°C
125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 1100µF 75V
CAP ALUM 1100UF 20% 75V FLATPACK
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLS112M075EK0C | MLS112M075EK0C | 338-1381-ND | 2002-MLS112M075EK0C | MLS112M075EK0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | 125 C (257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1100 microF | 1100 microF | 1100 microF | 1100 microF | 1100 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |