The MLSG152M060EK0A is a stainless-steel cased aluminum electrolytic capacitor in the FlatpackTM series, rated for 60 Vdc and 1500 µF with ±20% tolerance, featuring a 1.5-inch case length and bare can mounting. It has a maximum ESR of 106 mΩ at 120 Hz, a rated ripple current of 9.8 A at 85°C, and operates from −55°C to +125°C. The part meets a 5000-hour DC life test at 125°C with rated voltage, maintains ≤10:1 impedance ratio at −55°C, and complies with MIL-STD-202 and IEC 60068-2-6 for vibration. Its terminals consist of 18 AWG copper wire with tin-lead electroplate, and the case weighs 48 g typical. Ripple current derating applies for operation above 85°C ambient without a heatsink.
Flatpack, 5000 hr@125 ºC, Aluminum Electrolytic 1500µF 60V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
1500µF 60V Aluminum Electrolytic Capacitors FlatPack, Tabbed 106mOhm @ 120Hz 5000 Hrs @ 125°C
CAP ALUM 1500UF 20% 60V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLSG152M060EK0A | 2002-MLSG152M060EK0A | MLSG152M060EK0A | MLSG152M060EK0A-ND | MLSG152M060EK0A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1500 microF | 1500 microF | 1500 microF | 1500 microF | 1500 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |