The MLS332M060EB0C is a 125 °C Flatpack™ aluminum electrolytic capacitor rated for 60 Vdc and 3,300 µF with ±20% tolerance. It has a 3.0-inch case length, stainless steel casing, and 18 AWG copper terminals with tin-lead plating. Maximum ESR is 31 mΩ at 25 °C, and ripple current is 18.2 A at 85 °C case temperature under 120 Hz. Leakage current is ≤0.002 CV µA at 25 °C after five minutes. It survives 10,000 hours at 85 °C under full load with ≤10% capacitance shift and ≤200% ESR drift. Vibration tolerance is 30g for 3.0-inch cases with proper mounting. Weight is 92 g typical, and ESL is ≤30 nH at 1 MHz.
125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 3300µF 60V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
3300µF 60V Aluminum Electrolytic Capacitors FlatPack 44mOhm @ 120Hz 10000 Hrs @ 85°C
CAP ALUM 3300UF 20% 60V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLS332M060EB0C | 2002-MLS332M060EB0C | MLS332M060EB0C | MLS332M060EB0C-ND | MLS332M060EB0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | 125 C (257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 300 microF | 3300 microF | 3300 microF | 3300 microF | 3300 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |