The MLSG721M200EB0C is a stainless-steel cased aluminum electrolytic capacitor in the Flatpack(TM) series, rated for 200 Vdc with a capacitance of 720 µF and a capacitance tolerance of ±20%. It has a 3.0-inch case length, a maximum ESR of 172 mΩ at 120 Hz, and a ripple current rating of 7.7 A at 85°C. The capacitor is designed for a 5000-hour operational life at 125°C and 200 Vdc, with an operating temperature range of -55°C to +125°C. It is rated for operation up to 80,000 feet altitude and meets MIL-STD-202 and IEC 60068-2-6 vibration standards with additional mounting restraint for high-vibration environments. The terminals are 18 AWG copper wire with tin-lead electroplate. The ESL is ≤30 nH measured at 1 MHz, and weight is 93 g typical. The capacitor has a low-temperature impedance ratio of ≤2 at 120 Hz between -55°C and +25°C for voltages above 60 Vdc.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MLSG721M200EB0C | MLSG721M200EB0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 720 microF | 721 microF |