The MLPS661M300EB0C is a 105 °C rated, low-profile aluminum electrolytic capacitor in the Flatpack series, with a capacitance of 660 µF, a rated voltage of 300 Vdc, and a case code EB measuring 0.60 in width, 1.81 in height, and 3.00 in length. It features a 25 °C ESR of 209 mΩ at 120 Hz, a ripple current rating of 1.18 Arms at 120 Hz and 1.94 Arms at 20 kHz, and a surge voltage rating of 350 Vdc. The capacitor has a capacitance tolerance of ±20%, a welded seal for long-term reliability, and is designed for applications requiring high vibration resistance. Terminals are copper wire with 60/40 tin/lead electroplate, rated for up to 20 Arms. The device is qualified for 10,000 hours of life at rated voltage and ripple current at 105 °C.
CAP ALUM 660UF 20% 300V RADIAL
Type MLPS/MLPSR 105 C Flatpack, Ultra Long Life, Aluminum Electrolytic
Type MLPS Flatpack aluminum electrolytic capacitors offer high capacitance density in a low-profile package at 105 C. Their welded seals and rugged construction provide extraordinary long-life and reliability needed for ruggedized, commercial, and military-grade power supplies. MLPS Flatpacks have been fully tested to 10,000 hours at rated voltage and ripple current at 105 C.
Highlights
105 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 660µF 300V
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLPS661M300EB0C | 338-MLPS661M300EB0C-ND | MLPS661M300EB0C | 2002-MLPS661M300EB0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 660 microF | 660 microF | 660 microF | 660 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |