The MLP113M050EB1A is a flatpack aluminum electrolytic capacitor designed for voltage holdup and filtering in high-reliability applications, offering 11,000 µF at 50 Vdc in a 3.0-inch case with ±20% capacitance tolerance. It has a maximum ESR of 36 mΩ at 120 Hz and a ripple current rating of 8.3 A at 85 °C with no heatsink, rising to 9.6 A at 20 kHz. The capacitor operates from -55 °C to +85 °C, with a 50-year life expectancy at +45 °C and endures 2,000 hours at full load at +85 °C. Its aluminum case measures 3.0 inches in length, weighs 66 g typical, and supports dual-side heatsinking to double ripple current capability. Terminals are 18 AWG copper wires with tin-lead electroplate, rated for 20 A max. The part is qualified for 10g vibration per MIL-STD-202 and has an ESL under 30 nH at 1 MHz.
11000µF 50V Aluminum Electrolytic Capacitors FlatPack, Tabbed 36mOhm 2000 Hrs @ 85°C
The MLP's high-energy storage and box-shape make it perfect for voltage holdup or filtering in military SEM-E modules, telecom circuit packs and computer cards. The MLP delivers up to 20 joules of energy storage in a 1/2"" height with 50 year's life at +45 °C. You can readily heatsink it to double the ripple-current capability. The MLP is the square-peg component that fits the square-holes in electronic assemblies.
Win Source Part Number: 1024788-MLP113M050EB
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: MLP
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.500" (12.70mm)
Standard Package: 1
Capacitance: 11000 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Lead Spacing: 1.000" (25.40mm)
ESR (Equivalent Series Resistance): 36mOhm
Lifetime @ Temp.: 2000 Hrs @ 85°C
Mounting Type: Chassis Mount
Package / Case: FlatPack, Tabbed
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 3.000" L x 1.750" W (76.20mm x 44.45mm)
Alternative Parts (Cross-Reference): CGS113U040V3C; CG113U035U4C; CG113U035W4C; LNT1H103MSE; E36D500LPN103TA67M; E36D500LPN123TC54MML
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8532.22.0085
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 338-1193,00007901089
RoHS Status: RoHS non-compliant
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 11000µF 50V
CAP ALUM 11000UF 20% 50V FLATPCK
| Cornell Dubilier | DigiKey | Richardson RFPD | Win Source Electronics | New Yorker Electronics Co., Inc. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP113M050EB1A | 338-1193-ND | MLP113M050EB1A | 1024788-MLP113M050EB1A | 2002-MLP113M050EB1A | MLP113M050EB1A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor; Chassis Mount | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 11000 microF | 11000 microF | 11000 microF | 11000 microF | 11000 microF | 11000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |