The THA412M025AA0C is a thin-profile aluminum electrolytic capacitor with an 8.2 mm height, designed for high-energy-density bulk storage in space-constrained circuits. It has a rated voltage of 25 Vdc, capacitance of 4100 µF, and a capacitance tolerance of ±20%. The part operates within a temperature range of -55 °C to +85 °C and has a rated life of 5000 hours at 85 °C. Its case size is AA, measuring 36.4 mm in length, with bare can mounting and two leads. Maximum ESR at 25 °C is 0.12 Ω at 120 Hz. It supports a ripple current of 1.90 A at 120 Hz and 2.09 A at 20 kHz at 65 °C ambient temperature. The capacitor is rated for 10 g vibration and complies with a maximum altitude of 80,000 feet.
4100µF 25V Aluminum Electrolytic Capacitors FlatPack 120mOhm @ 120Hz 5000 Hrs @ 85°C
Thinpack, Aluminum Electrolytic Capacitor, 85 ºC 4100µF 25V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 4100UF 20% 25V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THA412M025AA0C | THA412M025AA0C-ND | 2002-THA412M025AA0C | THA412M025AA0C | THA412M025AA0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 4100 microF | 4100 microF | 4100 microF | 4100 microF | 4100 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |