MLPS272M080EA0C is a 105 °C flatpack aluminum electrolytic capacitor with a rated voltage of 80 Vdc and capacitance of 2700 µF. It has a case size of 0.60 in width, 1.81 in height, and 2.00 in length, with straight leads and no mounting tabs. The capacitor features a welded seal for long-life reliability, is tested for 10,000 hours at rated voltage and ripple current at 105 °C, and offers a maximum ripple current of 1.47 Arms at 120 Hz and 1.82 Arms at 20 kHz. The case is aluminum with a stainless steel sleeve, and terminals are copper wire with brite tin electroplate rated for 20 A max. Operating temperature range is -55 °C to 105 °C. Capacitance tolerance is ±20%, and leakage current follows the formula ≤0.002×C×V (µA). Vibration resistance is up to 10 g peak for non-HV parts.
CAP ALUM 2700UF 20% 80V RADIAL
105 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 2700µF 80V
Type MLPS/MLPSR 105 C Flatpack, Ultra Long Life, Aluminum Electrolytic
Type MLPS Flatpack aluminum electrolytic capacitors offer high capacitance density in a low-profile package at 105 C. Their welded seals and rugged construction provide extraordinary long-life and reliability needed for ruggedized, commercial, and military-grade power supplies. MLPS Flatpacks have been fully tested to 10,000 hours at rated voltage and ripple current at 105 C.
Highlights
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLPS272M080EA0C | 338-MLPS272M080EA0C-ND | 2002-MLPS272M080EA0C | MLPS272M080EA0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 2700 microF | 2700 microF | 2700 microF | 2700 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |