The MLPS203M7R5EK0C is a 105 °C flatpack aluminum electrolytic capacitor rated at 7.5 Vdc and 20,000 µF, with dimensions of 0.60 in × 1.81 in × 1.50 in. It has a 120 Hz ESR of 60 mΩ and a ripple current capability of 1.76 Arms at 105 °C. Constructed with a welded seal, aluminum case, stainless steel sleeve, and copper wire terminals with 60/40 tin/lead plating, it meets 10,000-hour endurance life testing at rated voltage and ripple current. The operating temperature range is -55 °C to 105 °C, with capacitance tolerance ±20% and leakage current ≤0.002×C×V (µA) after 5 minutes at rated voltage. Peak-to-peak voltage must not exceed the greater of 10% or 0.01352 × (VDC Rated / 1[VDC])^1/2 of rated voltage. Vibration resistance is up to 10 g (non-HV), requiring additional mounting restraint for high-stress environments.
CAP ALUM 20000UF 20% 7.5V RADIAL
Type MLPS/MLPSR 105 C Flatpack, Ultra Long Life, Aluminum Electrolytic
Type MLPS Flatpack aluminum electrolytic capacitors offer high capacitance density in a low-profile package at 105 C. Their welded seals and rugged construction provide extraordinary long-life and reliability needed for ruggedized, commercial, and military-grade power supplies. MLPS Flatpacks have been fully tested to 10,000 hours at rated voltage and ripple current at 105 C.
Highlights
105 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 20000µF 7.5V
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLPS203M7R5EK0C | 338-MLPS203M7R5EK0C-ND | MLPS203M7R5EK0C | 2002-MLPS203M7R5EK0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 20000 microF | 20000 microF | 20000 microF | 20000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |