Type THA Thinpack™ aluminum electrolytic capacitor, 8.2 mm profile, rated at 35 Vdc, 3600 µF, with ±20% capacitance tolerance, mounted in case AB (45.9 mm length), bare can, two leads. Operates from -55 °C to +85 °C for voltages up to 300 Vdc. Rated for 5000 hours life at 85 °C. Maximum ESR at 25 °C is 0.08 Ω at 120 Hz and 0.07 Ω at 20 kHz. Ripple current capability at 65 °C ambient is 2.40 A at 120 Hz and 2.64 A at 20 kHz. Vibration resistance is 10g. Weight is 16 g. Terminals are 20 AWG tinned copper wire, rated for 15 A maximum. Case material is aluminum.
Thinpack, Aluminum Electrolytic Capacitor, 85 ºC 3600µF 35V
3600µF 35V Aluminum Electrolytic Capacitors FlatPack 80mOhm @ 120Hz 5000 Hrs @ 85°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 3600UF 20% 35V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THA362M035AB0C | 2002-THA362M035AB0C | THA362M035AB0C-ND | THA362M035AB0C | THA362M035AB0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 3600 microF | 3600 microF | 3600 microF | 3600 microF | 3600 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |