The NLW10-50 is an axial-leaded aluminum electrolytic capacitor rated for 50 Vdc with a capacitance of 10 µF, featuring a maximum ESR of 20.0 Ω at 120 Hz and a nominal ripple current of 0.052 A at 85 °C. It measures 0.28 inches in diameter by 0.69 inches in length and operates within a temperature range of -40 °C to +105 °C. The capacitor has a leakage current specification of less than 0.1 √CV + 2 µA and is rated for 1,000 hours of load life at 105 °C with a capacitance change of ±20% and ESR increase of up to 200% of the limit. Vibration resistance is specified up to 55 Hz at 10 g max in each plane.
Type NLW Combines low DCL and ESR to provide superior performance. Designed for industrial applications requiring resistance to vibration and extended operating temperatures.
10µF 50V Aluminum Electrolytic Capacitors Axial, Can 20Ohm @ 120Hz 1000 Hrs @ 105°C
CAP ALUM 10UF 50V AXIAL
| Cornell Dubilier | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | NLW10-50 | NLW10-50 | 338-4137-ND | NLW10-50 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |