MLPS121M450EK0C is a 450 Vdc, 120 µF aluminum electrolytic capacitor in a FlatpackTM package measuring 0.60 in wide, 1.81 in high, and 1.50 in long. It operates from -55 °C to 105 °C and is life-tested for 10,000 hours at rated voltage and ripple current at 105 °C. The ESR is 1652 mΩ at 120 Hz and 1140 mΩ at 20 kHz, with ripple current capability of 0.34 Arms at 120 Hz and 0.55 Arms at 20 kHz. Terminals are copper wire with 60/40 tin/lead electroplate, rated for 20 A max. The case is aluminum with a stainless steel sleeve, and mounting requires external restraint for high vibration. A bare case design is used, with no polyester insulation.
CAP ALUM 120UF 20% 450V RADIAL
105 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 120µF 450V
Type MLPS/MLPSR 105 C Flatpack, Ultra Long Life, Aluminum Electrolytic
Type MLPS Flatpack aluminum electrolytic capacitors offer high capacitance density in a low-profile package at 105 C. Their welded seals and rugged construction provide extraordinary long-life and reliability needed for ruggedized, commercial, and military-grade power supplies. MLPS Flatpacks have been fully tested to 10,000 hours at rated voltage and ripple current at 105 C.
Highlights
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLPS121M450EK0C | 338-MLPS121M450EK0C-ND | 2002-MLPS121M450EK0C | MLPS121M450EK0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 120 microF | 120 microF | 120 microF | 120 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |