MLPS782M025EK0C is a 25 Vdc, 7800 µF, ultra-low-profile aluminum electrolytic capacitor in a flatpack package measuring 0.60 in x 1.81 in x 1.50 in, with bare case and straight lead mounting. It is rated for operation from -55 °C to 105 °C, with a 10,000-hour life at rated voltage and ripple current. The capacitor has a maximum ESR of 64 mΩ at 120 Hz and 57 mΩ at 20 kHz, with a ripple current rating of 1.70 Arms at 120 Hz and 1.89 Arms at 20 kHz at 105 °C. Its capacitance tolerance is ±20%, and leakage current is ≤0.002 CV µA. The case is aluminum with a stainless steel sleeve, and terminals are copper wire with tin/lead plating rated for 20 amps maximum.
Type MLPS/MLPSR 105 C Flatpack, Ultra Long Life, Aluminum Electrolytic
Type MLPS Flatpack aluminum electrolytic capacitors offer high capacitance density in a low-profile package at 105 C. Their welded seals and rugged construction provide extraordinary long-life and reliability needed for ruggedized, commercial, and military-grade power supplies. MLPS Flatpacks have been fully tested to 10,000 hours at rated voltage and ripple current at 105 C.
Highlights
105 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 7800µF 25V
CAP ALUM 7800UF 20% 25V RADIAL
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLPS782M025EK0C | MLPS782M025EK0C | 2002-MLPS782M025EK0C | 338-MLPS782M025EK0C-ND |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 7800 microF | 7800 microF | 7800 microF | 7800 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |