The MLSH322M030JK0C is a hermetically sealed aluminum electrolytic capacitor rated for 30 Vdc at 125 °C with a capacitance of 3200 µF and a capacitance tolerance of ±20%. It features a stainless steel case measuring 1.5 inches in length and is designed for high-vibration environments, withstanding up to 80g. The capacitor has a maximum ESR of 0.103 Ω at 120 Hz and a ripple current rating of 6.6 A at 85 °C case temperature. It operates from −55 °C to +125 °C and maintains full rated voltage up to 125 °C, with a 5000-hour DC life test at rated voltage and temperature. Terminals are 18 AWG copper wire with tin-lead plating. The case is non-insulated and has two straight leads with no tabs.
The world’s only hermetically sealed aluminum electrolytic capacitor with glass-to-metal seal, type MLSH has extraordinary long life and rugged construction for the most demanding power electronics applications.
Type MLSH has superior capacitance retention compared to axial wet tantalum capacitors at -55 C. Packaged in a robust stainless steel case capable of withstanding 80g’s, it replaces 3 or more axial wet tantalum capacitors in parallel. Unlike wet tantalums that require voltage derating at temperatures above 85 C, type MLSH capacitors are rated for full operating voltage at 125 C and tested to 5000 hrs at rated voltage and temperature.
Highlights
3200µF 30V Aluminum Electrolytic Capacitors Radial 103mOhm @ 120Hz 5000 Hrs @ 125°C
125 °C Hermetic Slimpack, Aluminum Electrolytic Capacitor 3200µF 30V
CAP ALUM 3200UF 20% 30V RADIAL
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLSH322M030JK0C | MLSH322M030JK0C | 338-4248-ND | 2002-MLSH322M030JK0C | MLSH322M030JK0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | 125 C (257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 3200 microF | 3200 microF | 3200 microF | 3200 microF | 3200 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |