MLP212M080EA0A is a low-profile aluminum electrolytic capacitor designed for voltage holdup and filtering in military, telecom, and computer applications, with a 2.0-inch case length and 42 g weight. It has a rated voltage of 80 Vdc, capacitance of 2100 µF, and a capacitance tolerance of ±20%. The capacitor supports a maximum ripple current of 4.9 A at 20 kHz and 120 Hz, with an ESR of 72 mΩ at 25 °C. It operates from -55 °C to +85 °C, with a 50-year life at +45 °C, and meets MIL-STD-202 and IEC 60068-2-6 vibration standards. The case features mounting tabs and an aluminum body with a hermetic welded seal. Thermal resistance to ambient is 1.9 °C/W when heatsinked, and the ESL is less than 30 nH at 1 MHz.
2100µF 80V Aluminum Electrolytic Capacitors FlatPack, Tabbed 72mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 2100µF 80V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 2100UF 20% 80V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP212M080EA0A | MLP212M080EA0A-ND | 2002-MLP212M080EA0A | MLP212M080EA0A | MLP212M080EA0A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 2100 microF | 2100 microF | 2100 microF | 2100 microF | 2100 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |