The MLS682M020EK0C is a 125 °C Flatpack™ aluminum electrolytic capacitor with a capacitance of 6,800 µF, a rated voltage of 20 Vdc, and a ±20% capacitance tolerance, housed in an EK case measuring 1.5 inches in length with a stainless steel enclosure. It features a near-hermetic welded seal, supports ripple currents up to 11.0 A at 120 Hz and 12.2 A at 20 kHz at 85 °C case temperature, and is rated for an expected operating life of 100 years. The part meets the standard MLS vibration specification of 10g and operates within a temperature range of -55 °C to +125 °C. The terminals consist of 18 AWG copper wire with 60/40 tin-lead electroplate.
125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 6800µF 20V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
6800µF 20V Aluminum Electrolytic Capacitors FlatPack 84mOhm @ 120Hz 10000 Hrs @ 85°C
CAP ALUM 6800UF 20% 20V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLS682M020EK0C | 2002-MLS682M020EK0C | MLS682M020EK0C | MLS682M020EK0C-ND | MLS682M020EK0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | 125 C (257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 6800 microF | 6800 microF | 6800 microF | 6800 microF | 6800 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |