The MLP133M016EK1C is a very low-profile aluminum electrolytic capacitor in the FlatpackTM series, designed for voltage holdup and filtering in military, telecom, and computer applications. It features a 1.5-inch case length (EK), a rated voltage of 16 Vdc, and a capacitance of 13,000 µF with a tolerance of ±20%. The capacitor has a maximum ESR of 81 mΩ at 120 Hz and supports a ripple current of 4.1 A at 85 °C. It operates from -55 °C to +85 °C and is rated for 50 years of life at +45 °C. The case is aluminum with welded terminals, and it weighs 30 g typical. A polyester insulation variant (suffix '1') is available, and it supports heatsinking to double ripple current capability. The product is compliant with MIL-STD-202 and IEC 60068-2-6 vibration standards and meets a 2000-hour endurance test at full load and +85 °C.
The MLP's high-energy storage and box-shape make it perfect for voltage holdup or filtering in military SEM-E modules, telecom circuit packs and computer cards. The MLP delivers up to 20 joules of energy storage in a 1/2"" height with 50 year's life at +45 °C. You can readily heatsink it to double the ripple-current capability. The MLP is the square-peg component that fits the square-holes in electronic assemblies.
13000µF 16V Aluminum Electrolytic Capacitors FlatPack 81mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 13000µF 16V
CAP ALUM 13000UF 20% 16V FLATPCK
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP133M016EK1C | MLP133M016EK1C | MLP133M016EK1C-ND | 2002-MLP133M016EK1C | MLP133M016EK1C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 13000 microF | 13000 microF | 13000 microF | 13000 microF | 13000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |