The MLSG852M030JB0C is a Slimpack™ aluminum electrolytic capacitor with a stainless steel case, rated for 30 Vdc and 8500 µF, in a JB case measuring 3.0 inches in length. It features a capacitance tolerance of ±20%, a maximum operating temperature of 125 °C, and a DC life rating of 5000 hours at rated voltage and 125 °C. Ripple current capability at 85 °C is 3 A at 120 Hz and 36 A at 10 kHz. The component meets MIL-STD-202 vibration standards up to 80 g and is qualified for high-reliability aerospace and military applications. Terminal configuration is two leads, with lead-free options available.
8500µF 30V Aluminum Electrolytic Capacitors FlatPack 43mOhm @ 120Hz 5000 Hrs @ 125°C
Flatpack, 5000 hr@125 ºC, Aluminum Electrolytic 8500µF 30V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 8500UF 20% 30V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLSG852M030JB0C | MLSG852M030JB0C-ND | 2002-MLSG852M030JB0C | MLSG852M030JB0C | MLSG852M030JB0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 8500 microF | 8500 microF | 8500 microF | 8500 microF | 8500 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |