Cornell Dubilier Aluminum Electrolytic Capacitors MLS332M060EB1A

Description
125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 3300µF 60V
Request a Quote Datasheet
Description
125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 3300µF 60V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-MLS332M060EB1A - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-MLS332M060EB1A
Aluminum Electrolytic Capacitors 2002-MLS332M060EB1A
125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 3300µF 60V

125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 3300µF 60V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor - MLS332M060EB1A - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
MLS332M060EB1A
Aluminum Electrolytic Capacitor MLS332M060EB1A
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - MLS332M060EB1A-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MLS332M060EB1A-ND
Aluminum Electrolytic Capacitors MLS332M060EB1A-ND
3300µF 60V Aluminum Electrolytic Capacitors FlatPack, Tabbed 44mOhm @ 120Hz 10000 Hrs @ 85°C

3300µF 60V Aluminum Electrolytic Capacitors FlatPack, Tabbed 44mOhm @ 120Hz 10000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MLS332M060EB1A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MLS332M060EB1A
Capacitors - Aluminum Electrolytic Capacitors MLS332M060EB1A
CAP ALUM 3300UF 20% 60V FLATPACK

CAP ALUM 3300UF 20% 60V FLATPACK

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Richardson RFPD DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2002-MLS332M060EB1A MLS332M060EB1A MLS332M060EB1A-ND MLS332M060EB1A
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
Operating Temperature 125 C (257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 3300 microF 3300 microF 3300 microF
WVDC 60 volts 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic - 101C293U050AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701318 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402N180K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details