The THA143M010AC0C is a thin-profile aluminum electrolytic capacitor with an 8.2 mm height, designed for high energy density in low-profile circuits. It features a rated voltage of 10 Vdc, capacitance of 14,000 µF, and a 20% capacitance tolerance. The part has a maximum ESR of 0.07 Ω at 25 °C (120 Hz), with a ripple current rating of 2.50 A at 65 °C ambient. It operates within a temperature range of -55 °C to +85 °C and satisfies a 5000-hour life test at 85 °C. The case size is 53.8 mm in length, and it uses a bare can mounting style with two leads. Vibration resistance meets 10g, and thermal resistance from core to case is 3.65 °C/W. The part is designed as a replacement for arrays of solid tantalum or aluminum electrolytic capacitors in space-constrained applications.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
14000µF 10V Aluminum Electrolytic Capacitors FlatPack 70mOhm @ 120Hz 5000 Hrs @ 85°C
Thinpack, Aluminum Electrolytic Capacitor, 85 ºC 14000µF 10V
CAP ALUM 14000UF 20% 10V FLATPCK
Aluminum Electrolytic Capacitors - Radial Leaded 14000uF 20% 10V Aluminum Capacitor
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THA143M010AC0C | THA143M010AC0C | THA143M010AC0C-ND | 2002-THA143M010AC0C | THA143M010AC0C | THA143M010AC0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 14000 microF | 14000 microF | 14000 microF | 14000 microF | 14000 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |