The THA241M250AC0C is a thin-profile aluminum electrolytic capacitor with an 8.2 mm height, designed for high-energy-density bulk storage in low-profile circuits. It has a case size of 53.8 mm length, a rated voltage of 250 Vdc, and a capacitance of 240 µF with a tolerance of ±20%. It operates from -55 °C to +85 °C up to 300 Vdc and is rated for 5000 hours of life at 85 °C. Maximum ESR is 0.53 Ω at 25 °C, with a ripple current capability of 0.90 A at 120 Hz and 1.53 A at 20 kHz under 65 °C ambient conditions. The case is made of aluminum, with 20 AWG copper wire terminals and bare can mounting. It withstands vibration up to 10g across three mutually perpendicular axes and is rated for operation at altitudes up to 80,000 feet.
240µF 250V Aluminum Electrolytic Capacitors FlatPack 530mOhm @ 120Hz 5000 Hrs @ 85°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Thinpack, Aluminum Electrolytic Capacitor, 85 ºC 240µF 250V
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THA241M250AC0C | 338-4444-ND | THA241M250AC0C | 2002-THA241M250AC0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 240 microF | 240 microF | 240 microF | 240 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |