The MLSG202M075JB0C is a Slimpack™ aluminum electrolytic capacitor with a stainless steel case, designed for military and aerospace applications requiring a low profile and long life. It has a case length of 3.0 inches (JB), a rated voltage of 75 Vdc, and a capacitance of 2000 µF with a tolerance of ±20%. The capacitor meets a 5000-hour life test at 125 °C and operates from -55 °C to +125 °C. It withstands 80 g vibration and supports up to 80,000 feet altitude. Ripple current rating is 3 A at 85 °C, with a maximum ESR of 0.096 Ω at 120 Hz and 0.091 Ω at 10 kHz. ESL is ≤30 nH. Terminals are 18 AWG copper wire with tin-lead electroplate. The case has a polyester insulation wrap, adding up to 0.020 inches to dimensions.
2000µF 75V Aluminum Electrolytic Capacitors FlatPack 96mOhm @ 120Hz 5000 Hrs @ 125°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Flatpack, 5000 hr@125 ºC, Aluminum Electrolytic 2000µF 75V
CAP ALUM 2000UF 20% 75V FLATPACK
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLSG202M075JB0C | MLSG202M075JB0C-ND | MLSG202M075JB0C | 2002-MLSG202M075JB0C | MLSG202M075JB0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 2000 microF | 2000 microF | 2000 microF | 2000 microF | 2000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |