The MLSH161M200JK0C is a hermetically sealed aluminum electrolytic capacitor in a stainless steel Slimpack™ case, 1.5 inches long, designed for high-reliability power electronics applications up to 125 °C. It has a rated voltage of 200 Vdc, a capacitance of 160 µF, a maximum ESR of 1.274 Ω at 120 Hz, and a ripple current rating of 1.9 A at 85 °C case temperature. The capacitor is rated for 5000 hours of operation at rated voltage and temperature, maintains ≤3:1 impedance ratio from +25 °C to -55 °C, and withstands 80g vibration per MIL-STD-202 Method 204 Condition H. Terminals are 18 AWG copper wire with tin-lead plating. The case is non-insulated and weighs 32 g.
125 °C Hermetic Slimpack, Aluminum Electrolytic Capacitor 160µF 200V
The world’s only hermetically sealed aluminum electrolytic capacitor with glass-to-metal seal, type MLSH has extraordinary long life and rugged construction for the most demanding power electronics applications.
Type MLSH has superior capacitance retention compared to axial wet tantalum capacitors at -55 C. Packaged in a robust stainless steel case capable of withstanding 80g’s, it replaces 3 or more axial wet tantalum capacitors in parallel. Unlike wet tantalums that require voltage derating at temperatures above 85 C, type MLSH capacitors are rated for full operating voltage at 125 C and tested to 5000 hrs at rated voltage and temperature.
Highlights
160µF 200V Aluminum Electrolytic Capacitors Radial 5000 Hrs @ 125°C
CAP ALUM 160UF 20% 200V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLSH161M200JK0C | 2002-MLSH161M200JK0C | MLSH161M200JK0C | 338-4255-ND | MLSH161M200JK0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | 125 C (257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 160 microF | 160 microF | 160 microF | 160 microF | 160 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |