The MLSG212M060EA0A is a flatpack aluminum electrolytic capacitor with a rated voltage of 60 Vdc, capacitance of 2100 µF, and a 2.0-inch case length. It has a stainless-steel case, operates from -55 °C to +125 °C, and is rated for 5000 hours of life at 125 °C under rated voltage. Its maximum ESR at 120 Hz is 72 mΩ, and the ripple current at 85 °C is 11.9 A. The part supports mounting tabs and is insulated with polyester. It meets the MIL-STD-202 vibration standard and has an ESL of ≤30 nH at 1 MHz. Weight is 63 g typical.
2100µF 60V Aluminum Electrolytic Capacitors FlatPack, Tabbed 72mOhm @ 120Hz 5000 Hrs @ 125°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Flatpack, 5000 hr@125 ºC, Aluminum Electrolytic 2100µF 60V
CAP ALUM 2100UF 20% 60V FLATPACK
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLSG212M060EA0A | MLSG212M060EA0A-ND | MLSG212M060EA0A | 2002-MLSG212M060EA0A | MLSG212M060EA0A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 2100 microF | 2100 microF | 2100 microF | 2100 microF | 2100 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |