The MLSG672M030JH0C is a Slimpack™ aluminum electrolytic capacitor with a 30 Vdc rated voltage, 6700 µF capacitance, and a 2.5-inch case length (JH). It features a stainless steel case, operates from -55 °C to +125 °C, and meets a 5000-hour life test at 125 °C and rated voltage. It supports 80 g vibration under appropriate mounting and is designed for high-reliability aerospace and military applications. Ripple current capability at 85 °C is 2.5 A at 120 Hz and 36 A at 10 kHz. ESR is 0.055 Ω at 120 Hz and 0.053 Ω at 10 kHz, with a maximum leakage current of 0.002 CV µA at 25 °C. The part includes a lead-free terminal option and complies with MIL-STD-202 and IEC 60068-2-6 vibration standards.
Flatpack, 5000 hr@125 ºC, Aluminum Electrolytic 6700µF 30V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
6700µF 30V Aluminum Electrolytic Capacitors FlatPack 55mOhm @ 120Hz 5000 Hrs @ 125°C
CAP ALUM 6700UF 20% 30V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLSG672M030JH0C | 2002-MLSG672M030JH0C | MLSG672M030JH0C | MLSG672M030JH0C-ND | MLSG672M030JH0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 6700 microF | 6700 microF | 6700 microF | 6700 microF | 6700 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |