MLPS842M035EA0C is a 105 °C flatpack aluminum electrolytic capacitor with a capacitance of 8400 µF, rated for 35 Vdc, and a case code EA. It measures 0.60 in by 1.81 in by 2.00 in, features straight leads with brite tin electroplate, and is mounted with no mounting tabs. The part has a maximum ESR of 46 mΩ at 120 Hz and 41 mΩ at 20 kHz, with a rated ripple current of 2.24 Arms at 120 Hz and 2.49 Arms at 20 kHz at 105 °C. It operates within a temperature range of -55 °C to 105 °C, meets life testing of 10,000 hours at rated voltage and ripple current, and is constructed with a welded seal and aluminum case with stainless steel sleeve. Capacitance tolerance is ±20%.
CAP ALUM 8400UF 20% 35V RADIAL
Type MLPS/MLPSR 105 C Flatpack, Ultra Long Life, Aluminum Electrolytic
Type MLPS Flatpack aluminum electrolytic capacitors offer high capacitance density in a low-profile package at 105 C. Their welded seals and rugged construction provide extraordinary long-life and reliability needed for ruggedized, commercial, and military-grade power supplies. MLPS Flatpacks have been fully tested to 10,000 hours at rated voltage and ripple current at 105 C.
Highlights
105 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 8400µF 35V
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLPS842M035EA0C | 338-MLPS842M035EA0C-ND | MLPS842M035EA0C | 2002-MLPS842M035EA0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 8400 microF | 8400 microF | 8400 microF | 8400 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |