The MLP662M050EA0A is an aluminum electrolytic FlatpackTM capacitor for voltage holdup and filtering, with a 2.0-inch case length and 42 g weight. It offers 6600 µF at 50 Vdc, ±20% tolerance, and a maximum ESR of 62 mΩ at 25°C. Ripple current is 5.2 A at 120 Hz and 6.1 A at 20 kHz at 85°C case temperature. Operating temperature ranges from -55°C to +85°C for ≤250 Vdc, with 50-year life at +45°C. Thermal resistance is 2.1 °C/W when heatsinked. ESL is less than 30 nH. The case is aluminum with a welded seal, and terminals are 18 AWG copper wire. It meets MIL-STD-202 and IEC 60068-2-6 vibration standards.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 6600µF 50V
6600µF 50V Aluminum Electrolytic Capacitors FlatPack, Tabbed 62mOhm 2000 Hrs @ 85°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 6600UF 20% 50V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP662M050EA0A | 2002-MLP662M050EA0A | 338-3577-ND | MLP662M050EA0A | MLP662M050EA0A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 6600 microF | 6600 microF | 6600 microF | 6600 microF | 6600 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |