The THA191M300AC0C is a thinpack aluminum electrolytic capacitor with a 53.8 mm length and 8.2 mm profile, designed for high energy density in low-profile circuits. It has a rated voltage of 300 Vdc, capacitance of 190 µF, and a capacitance tolerance of ±20%. The part supports a maximum ripple current of 0.90 A at 120 Hz and 1.53 A at 20 kHz at 65 °C ambient temperature, with a guaranteed 5000-hour life at 85 °C and rated voltage. The case is bare aluminum, with two leads, and the capacitor operates within a temperature range of -55 °C to +85 °C for voltages up to 300 Vdc. Vibration resistance is rated at 10g, and it meets thermal stability requirements with a maximum ESR of 0.53 Ω at 25 °C.
Thinpack, Aluminum Electrolytic Capacitor, 85 ºC 190µF 300V
190µF 300V Aluminum Electrolytic Capacitors FlatPack 530mOhm @ 120Hz 5000 Hrs @ 85°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 190UF 20% 300V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THA191M300AC0C | 2002-THA191M300AC0C | THA191M300AC0C-ND | THA191M300AC0C | THA191M300AC0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 190 microF | 190 microF | 190 microF | 190 microF | 190 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |