The MLPS572M035EK0C is a 105 °C flatpack aluminum electrolytic capacitor with a rated voltage of 35 Vdc and a capacitance of 5700 µF, offering high capacitance density in a low-profile package. It has a maximum ESR of 66 mΩ at 120 Hz and a rated ripple current of 1.69 Arms at 105 °C. Dimensions are 0.60 in width, 1.81 in height, and 1.50 in length. The case is aluminum with a stainless steel sleeve, and terminals are copper wire with 60/40 tin/lead electroplate, rated for 20 A max. The capacitor is life-tested to 10,000 hours at rated voltage and ripple current at 105 °C, with a temperature range of -55 °C to 105 °C. It meets vibration resistance up to 10 g (non-HV version).
Type MLPS/MLPSR 105 C Flatpack, Ultra Long Life, Aluminum Electrolytic
Type MLPS Flatpack aluminum electrolytic capacitors offer high capacitance density in a low-profile package at 105 C. Their welded seals and rugged construction provide extraordinary long-life and reliability needed for ruggedized, commercial, and military-grade power supplies. MLPS Flatpacks have been fully tested to 10,000 hours at rated voltage and ripple current at 105 C.
Highlights
105 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 5700µF 35V
CAP ALUM 5700UF 20% 35V RADIAL
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLPS572M035EK0C | MLPS572M035EK0C | 2002-MLPS572M035EK0C | 338-MLPS572M035EK0C-ND |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 5700 microF | 5700 microF | 5700 microF | 5700 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |