MLPS201M420EA0C is a 105 °C, ultra-long-life aluminum electrolytic capacitor with a flatpack design, rated for 420 Vdc and 200 µF, featuring 1086 mΩ ESR at 120 Hz and 749 mΩ ESR at 20 kHz with a ripple current capability of 0.46 Arms at 120 Hz and 0.75 Arms at 20 kHz. It measures 0.60 in height, 1.81 in width, and 2.00 in length, with copper wire terminals featuring brite tin electroplate and a polyester sleeve. The capacitor is rated for -55 °C to 105 °C operation and has undergone 10,000-hour life testing at rated voltage and ripple current. Mounting tabs are welded to the case, and vibration resistance up to 20 g is available on HV options, though this specific part is not labeled as HV. Peak-to-peak voltage must not exceed the greater of 10% or 0.01352 × (VDC Rated / 1[VDC])¹/² of the rated voltage.
105 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 200µF 420V
CAP ALUM 200UF 20% 420V RADIAL
Type MLPS/MLPSR 105 C Flatpack, Ultra Long Life, Aluminum Electrolytic
Type MLPS Flatpack aluminum electrolytic capacitors offer high capacitance density in a low-profile package at 105 C. Their welded seals and rugged construction provide extraordinary long-life and reliability needed for ruggedized, commercial, and military-grade power supplies. MLPS Flatpacks have been fully tested to 10,000 hours at rated voltage and ripple current at 105 C.
Highlights
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLPS201M420EA0C | 2002-MLPS201M420EA0C | 338-MLPS201M420EA0C-ND | MLPS201M420EA0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 200 microF | 200 microF | 200 microF | 200 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |