Cornell Dubilier Aluminum Electrolytic Capacitor THA111M400AB1C

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor - THA111M400AB1C - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
THA111M400AB1C
Aluminum Electrolytic Capacitor THA111M400AB1C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - THA111M400AB1C-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
THA111M400AB1C-ND
Aluminum Electrolytic Capacitors THA111M400AB1C-ND
110µF 400V Aluminum Electrolytic Capacitors FlatPack 1.78Ohm @ 120Hz 5000 Hrs @ 85°C

110µF 400V Aluminum Electrolytic Capacitors FlatPack 1.78Ohm @ 120Hz 5000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-THA111M400AB1C - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-THA111M400AB1C
Aluminum Electrolytic Capacitors 2002-THA111M400AB1C
Thinpack, Aluminum Electrolytic Capacitor, 85 ºC 110µF 400V

Thinpack, Aluminum Electrolytic Capacitor, 85 ºC 110µF 400V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - THA111M400AB1C - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
THA111M400AB1C
Capacitors - Aluminum Electrolytic Capacitors THA111M400AB1C
CAP ALUM 110UF 20% 400V FLATPACK

CAP ALUM 110UF 20% 400V FLATPACK

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number THA111M400AB1C THA111M400AB1C-ND 2002-THA111M400AB1C THA111M400AB1C
Product Name Aluminum Electrolytic Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 110 microF 110 microF 110 microF 110 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 400 volts 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701101 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C703U025CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details