The MLPS271M420EH0C is a flatpack aluminum electrolytic capacitor rated for 420 Vdc and 270 µF, designed for high-reliability power supplies. It measures 1.81 inches wide, 0.60 inches high, and 2.50 inches long, with straight leads and no mounting tabs. The capacitor operates from -55 °C to 105 °C and is life-tested for 10,000 hours at rated voltage and ripple current at 105 °C. It has a maximum ESR of 806 mΩ at 120 Hz and a ripple current capability of 0.58 A at 120 Hz. The case is aluminum with a stainless steel sleeve and a polyester wrap that may add up to 0.020 inches to dimensions. Capacitance tolerance is ±20%, and leakage current is ≤0.004 CV µA.
CAP ALUM 270UF 20% 420V RADIAL
Type MLPS/MLPSR 105 C Flatpack, Ultra Long Life, Aluminum Electrolytic
Type MLPS Flatpack aluminum electrolytic capacitors offer high capacitance density in a low-profile package at 105 C. Their welded seals and rugged construction provide extraordinary long-life and reliability needed for ruggedized, commercial, and military-grade power supplies. MLPS Flatpacks have been fully tested to 10,000 hours at rated voltage and ripple current at 105 C.
Highlights
105 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 270µF 420V
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLPS271M420EH0C | 338-MLPS271M420EH0C-ND | MLPS271M420EH0C | 2002-MLPS271M420EH0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 270 microF | 270 microF | 270 microF | 270 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |