The MLP272M100EB0A is an aluminum electrolytic capacitor in the MLP 85°C Flatpack series, designed for voltage holdup and filtering in military, telecom, and computer applications. It has a 3.0-inch case length, is rated for 100 Vdc, and provides 2700 µF capacitance with ±20% tolerance. It delivers 7.4 A ripple current at 120 Hz and 8.7 A at 20 kHz at 85°C, with a maximum ESR of 46 mΩ at 25°C. The nearly hermetic welded seal ensures a 50-year life at +45°C, and it operates from -40°C to +85°C. The aluminum case has 18 AWG copper wire terminals and weighs 66 g. Ripple current capability doubles with a heatsink, and ESL is under 30 nH. It meets MIL-STD-202 and IEC 60068-2-6 vibration standards.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 2700µF 100V
2700µF 100V Aluminum Electrolytic Capacitors FlatPack, Tabbed 46mOhm 2000 Hrs @ 85°C
The MLP's high-energy storage and box-shape make it perfect for voltage holdup or filtering in military SEM-E modules, telecom circuit packs and computer cards. The MLP delivers up to 20 joules of energy storage in a 1/2"" height with 50 year's life at +45 °C. You can readily heatsink it to double the ripple-current capability. The MLP is the square-peg component that fits the square-holes in electronic assemblies.
CAP ALUM 2700UF 20% 100V FLATPCK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP272M100EB0A | 2002-MLP272M100EB0A | 338-1203-ND | MLP272M100EB0A | MLP272M100EB0A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 2700 microF | 2700 microF | 2700 microF | 2700 microF | 2700 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |