MLPS281M400EH0C is a 400 Vdc, 280 µF aluminum electrolytic capacitor in a FlatpackTM package with dimensions 0.60 in width, 1.81 in height, and 2.50 in length. It has a 25°C ESR of 797 mΩ at 120 Hz and 550 mΩ at 20 kHz, with a rated ripple current of 0.59 Arms at 120 Hz and 0.95 Arms at 20 kHz at 105 °C. The capacitor operates within a temperature range of -55 °C to 105 °C, is life-tested to 10,000 hours at rated voltage and ripple current, and features a welded seal for long-term reliability. The case is aluminum with a stainless steel sleeve, and terminals are copper wire with brite tin electroplate. It supports a maximum surge voltage of 450 Vdc.
CAP ALUM 280UF 20% 400V RADIAL
Type MLPS/MLPSR 105 C Flatpack, Ultra Long Life, Aluminum Electrolytic
Type MLPS Flatpack aluminum electrolytic capacitors offer high capacitance density in a low-profile package at 105 C. Their welded seals and rugged construction provide extraordinary long-life and reliability needed for ruggedized, commercial, and military-grade power supplies. MLPS Flatpacks have been fully tested to 10,000 hours at rated voltage and ripple current at 105 C.
Highlights
105 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 280µF 400V
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLPS281M400EH0C | 338-MLPS281M400EH0C-ND | MLPS281M400EH0C | 2002-MLPS281M400EH0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 280 microF | 280 microF | 280 microF | 280 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |