Cornell Dubilier Aluminum Electrolytic THA122M075AC0C

Description
Flatpack
Request a Quote
Description
Flatpack
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

THA122M075AC0C is a Thinpack™ aluminum electrolytic capacitor with a 53.8 mm length, rated for 75 Vdc and 1200 µF capacitance, ±20% tolerance, and a maximum ESR of 0.17 Ω at 25 °C. It has a ripple current rating of 1.60 A at 120 Hz and 2.08 A at 20 kHz under 65 °C ambient conditions. The capacitor operates from -55 °C to +85 °C, with a 5000-hour life at 85 °C, and maintains a profile of 8.2 mm. Terminals are 20 AWG tin-plated copper wire, and the case is aluminum with bare can mounting. It meets vibration requirements of 10g and altitude certification up to 80,000 feet.

Datasheet Summary
Powered by GS/AI

THA122M075AC0C is a Thinpack™ aluminum electrolytic capacitor with a 53.8 mm length, rated for 75 Vdc and 1200 µF capacitance, ±20% tolerance, and a maximum ESR of 0.17 Ω at 25 °C. It has a ripple current rating of 1.60 A at 120 Hz and 2.08 A at 20 kHz under 65 °C ambient conditions. The capacitor operates from -55 °C to +85 °C, with a 5000-hour life at 85 °C, and maintains a profile of 8.2 mm. Terminals are 20 AWG tin-plated copper wire, and the case is aluminum with bare can mounting. It meets vibration requirements of 10g and altitude certification up to 80,000 feet.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - THA122M075AC0C - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
THA122M075AC0C
Aluminum Electrolytic THA122M075AC0C
Flatpack

Flatpack

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-THA122M075AC0C - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-THA122M075AC0C
Aluminum Electrolytic Capacitors 2002-THA122M075AC0C
Thinpack, Aluminum Electrolytic Capacitor, 85 ºC 1200µF 75V

Thinpack, Aluminum Electrolytic Capacitor, 85 ºC 1200µF 75V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor - THA122M075AC0C - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
THA122M075AC0C
Aluminum Electrolytic Capacitor THA122M075AC0C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - THA122M075AC0C-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
THA122M075AC0C-ND
Aluminum Electrolytic Capacitors THA122M075AC0C-ND
1200µF 75V Aluminum Electrolytic Capacitors FlatPack 170mOhm @ 120Hz 5000 Hrs @ 85°C

1200µF 75V Aluminum Electrolytic Capacitors FlatPack 170mOhm @ 120Hz 5000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - THA122M075AC0C - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
THA122M075AC0C
Capacitors - Aluminum Electrolytic Capacitors THA122M075AC0C
CAP ALUM 1200UF 20% 75V FLATPACK

CAP ALUM 1200UF 20% 75V FLATPACK

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. Richardson RFPD DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number THA122M075AC0C 2002-THA122M075AC0C THA122M075AC0C THA122M075AC0C-ND THA122M075AC0C
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1200 microF 1200 microF 1200 microF 1200 microF 1200 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C145U010DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C623U050BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 2002-101563U016BE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers