The THA131M350AB0C is a thinpack aluminum electrolytic capacitor with an 8.2 mm profile, designed for high energy density in low-profile circuits. It has a 350 Vdc rated voltage, 130 µF capacitance, and a 45.9 mm case length. It operates from -55 °C to +85 °C and maintains a 5000 hour life at 85 °C under rated voltage. Maximum ESR at 25 °C is 1.78 Ω, with a ripple current rating of 0.50 A at 120 Hz and 0.90 A at 20 kHz under 65 °C ambient conditions. The capacitor is un-insulated, with 20 AWG tin-plated copper wire terminals and an aluminum case. It meets vibration requirements of 10g across 10 to 2000 Hz and is rated for operation at altitudes up to 80,000 feet. Capacitance tolerance is ±20%.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Thinpack, Aluminum Electrolytic Capacitor, 85 ºC 130µF 350V
130µF 350V Aluminum Electrolytic Capacitors FlatPack 1.78Ohm @ 120Hz 5000 Hrs @ 85°C
CAP ALUM 130UF 20% 350V FLATPACK
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THA131M350AB0C | THA131M350AB0C | 2002-THA131M350AB0C | THA131M350AB0C-ND | THA131M350AB0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 130 microF | 130 microF | 130 microF | 130 microF | 130 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |