The THA141M450AD0C is a Thinpack™ aluminum electrolytic capacitor with an 8.2 mm profile, rated for 450 Vdc and 140 µF capacitance, and a case size of 66.5 mm in length. It has a maximum ESR of 1.12 Ω at 25 °C and supports a ripple current of 0.80 A at 120 Hz and 1.44 A at 20 kHz at 65 °C ambient temperature. Rated for a 5000-hour life at 85 °C, it operates from -55 °C to +85 °C for voltages ≤300 Vdc and -40 °C to 85 °C for voltages ≥350 Vdc. The capacitor features a bare aluminum can with two leads and is designed for high energy density applications requiring low profile mounting.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
140µF 450V Aluminum Electrolytic Capacitors FlatPack 1.12Ohm @ 120Hz 5000 Hrs @ 85°C
Thinpack, Aluminum Electrolytic Capacitor, 85 ºC 140µF 450V
CAP ALUM 140UF 20% 450V FLATPACK
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THA141M450AD0C | THA141M450AD0C | THA141M450AD0C-ND | 2002-THA141M450AD0C | THA141M450AD0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 140 microF | 140 microF | 140 microF | 140 microF | 140 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |