The MLSG152M060JA0C is a 60 Vdc aluminum electrolytic capacitor in a Slimpack TM stainless steel case, measuring 2.0 inches in length, designed for high-reliability military and aerospace applications with a rated life of 5000 hours at 125 °C. It has a capacitance of 1500 µF with a tolerance of ±20%, a rated ripple current of 2 A at 85 °C, and an ESR of 0.074 Ω at 120 Hz. The capacitor withstands 80 g vibration when mounted on a JK case and operates from -55 °C to +125 °C. It meets MIL-STD-202 and IEC 60068-2-6 vibration standards and supports operation up to 80,000 feet altitude.
1500µF 60V Aluminum Electrolytic Capacitors FlatPack 74mOhm @ 120Hz 5000 Hrs @ 125°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Flatpack, 5000 hr@125 ºC, Aluminum Electrolytic 1500µF 60V
CAP ALUM 1500UF 20% 60V FLATPACK
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLSG152M060JA0C | MLSG152M060JA0C-ND | MLSG152M060JA0C | 2002-MLSG152M060JA0C | MLSG152M060JA0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1500 microF | 1500 microF | 1500 microF | 1500 microF | 1500 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |