The MLSG332M030JK0C is a 30 Vdc, 3300 µF aluminum electrolytic capacitor in a JK case with 1.5-inch length, designed for high-reliability military and aerospace applications. It features a stainless steel case, operates from -55 °C to +125 °C, and complies with MIL-STD-202 and IEC 60068-2-6 vibration standards at 50 g. The capacitor meets a 5000-hour life test at 125 °C and rated voltage, with a capacitance tolerance of ±20%. Its rated ripple current is 1.5 A at 85 °C and 120 Hz, and it has a maximum ESR of 0.103 Ω at 120 Hz and 25 °C. The ESL is ≤30 nH measured 1/4 inch from the case at 1 MHz. The part includes lead-free terminal options and is designed for use with and without heatsinks.
Flatpack, 5000 hr@125 ºC, Aluminum Electrolytic 3300µF 30V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
3300µF 30V Aluminum Electrolytic Capacitors FlatPack 103mOhm @ 120Hz 5000 Hrs @ 125°C
CAP ALUM 3300UF 20% 30V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLSG332M030JK0C | 2002-MLSG332M030JK0C | MLSG332M030JK0C | MLSG332M030JK0C-ND | MLSG332M030JK0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 3300 microF | 3300 microF | 3300 microF | 3300 microF | 3300 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |