KEMET Electronics Corporation Aluminum Electrolytic Capacitor PEH200VO433AMB2

Description
PEH 200 85°C. High CV-value; Long Life; Low ESR and ESL; Compact size; Optimized designs available on request. PEH 200 series has a polarized, all-welded design, heavy duty screw terminals, extended cathode construction, safety vent and plastic insulation. The sealing systems designed for electrolyte leakage free operation and a very low gas-diffusion rate of electrolyte. Mechanical contact between the winding and the aluminium case allows excellent heat transfer from the winding hot spot to the ambient, which means cooler operation and very high current ratings.
Request a Quote Datasheet
Description
PEH 200 85°C. High CV-value; Long Life; Low ESR and ESL; Compact size; Optimized designs available on request. PEH 200 series has a polarized, all-welded design, heavy duty screw terminals, extended cathode construction, safety vent and plastic insulation. The sealing systems designed for electrolyte leakage free operation and a very low gas-diffusion rate of electrolyte. Mechanical contact between the winding and the aluminium case allows excellent heat transfer from the winding hot spot to the ambient, which means cooler operation and very high current ratings.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor - PEH200VO433AMB2 - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
PEH200VO433AMB2
Aluminum Electrolytic Capacitor PEH200VO433AMB2
PEH 200 85°C. High CV-value; Long Life; Low ESR and ESL; Compact size; Optimized designs available on request. PEH 200 series has a polarized, all-welded design, heavy duty screw terminals, extended cathode construction, safety vent and plastic insulation. The sealing systems designed for electrolyte leakage free operation and a very low gas-diffusion rate of electrolyte. Mechanical contact between the winding and the aluminium case allows excellent heat transfer from the winding hot spot to the ambient, which means cooler operation and very high current ratings.

PEH 200 85°C. High CV-value; Long Life; Low ESR and ESL; Compact size; Optimized designs available on request. PEH 200 series has a polarized, all-welded design, heavy duty screw terminals, extended cathode construction, safety vent and plastic insulation. The sealing systems designed for electrolyte leakage free operation and a very low gas-diffusion rate of electrolyte. Mechanical contact between the winding and the aluminium case allows excellent heat transfer from the winding hot spot to the ambient, which means cooler operation and very high current ratings.

Supplier's Site
Aluminum Electrolytic Capacitors - 399-PEH200VO433AMB2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-PEH200VO433AMB2-ND
Aluminum Electrolytic Capacitors 399-PEH200VO433AMB2-ND
CAP ALUM SCRW TERM 85C

CAP ALUM SCRW TERM 85C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - PEH200VO433AMB2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
PEH200VO433AMB2
Capacitors - Aluminum Electrolytic Capacitors PEH200VO433AMB2
CAP ALUM SCRW TERM 85C

CAP ALUM SCRW TERM 85C

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number PEH200VO433AMB2 399-PEH200VO433AMB2-ND PEH200VO433AMB2
Product Name Aluminum Electrolytic Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050523000121GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1711151 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers