The MLSG243M010JB0C is a Slimpack™ aluminum electrolytic capacitor with a stainless steel case, rated for 10 Vdc, 24,000 µF, and ±20% capacitance tolerance, and sized for a 3.0-inch case length (JB). It operates from −55 °C to +125 °C, withstands 80 g vibration, and meets a 5000-hour life test at 125 °C and rated voltage. The case is rated for altitudes exceeding 80,000 feet. Ripple current capability at 85 °C is 3 A at 120 Hz and 12 A at 10 kHz, with ESR of 42 mΩ at 120 Hz and 40 mΩ at 10 kHz. Terminal termination is 18 AWG copper wire with tin-lead electroplate, rated for 20 A maximum. The part adheres to MIL-STD-202 and IEC 60068-2-6 vibration standards under appropriate mounting restraint.
Win Source Part Number: 1128141-MLSG243M010J
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: MLSG Slimpack
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.500" (12.70mm)
Standard Package: 10
Capacitance: 24000 µF
Tolerance: ±20%
Voltage - Rated: 10 V
Lead Spacing: 0.500" (12.70mm)
ESR (Equivalent Series Resistance): 42mOhm @ 120Hz
Lifetime @ Temp.: 5000 Hrs @ 125°C
Polarization: Bi-Polar
Mounting Type: Through Hole
Package / Case: FlatPack
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 3.000" L x 1.000" W (76.20mm x 25.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8532.22.0085
Mfr: Cornell Dubilier Electronics (CDE)
RoHS Status: RoHS non-compliant
Ripple Current @ Low Frequency: 15.4 A @ 120 Hz
Ripple Current @ High Frequency: 15.8 A @ 20 kHz
Flatpack, 5000 hr@125 ºC, Aluminum Electrolytic 24000µF 10V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
24000µF 10V Aluminum Electrolytic Capacitors FlatPack 42mOhm @ 120Hz 5000 Hrs @ 125°C
CAP ALUM 24000UF 20% 10V FLATPCK
| Cornell Dubilier | Win Source Electronics | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLSG243M010JB0C | 1128141-MLSG243M010JB0C | 2002-MLSG243M010JB0C | MLSG243M010JB0C | MLSG243M010JB0C-ND | MLSG243M010JB0C |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 24000 microF | 24000 microF | 24000 microF | 24000 microF | 24000 microF | 24000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |