The THA161M350AC0C is a Thinpack™ aluminum electrolytic capacitor with a 53.8 mm length, 8.2 mm profile, and rated for 350 Vdc. It has a capacitance of 160 µF, a capacitance tolerance of ±20%, and a maximum ESR of 1.45 Ω at 25 °C at 120 Hz. The capacitor supports a ripple current of 0.60 A at 65 °C ambient with 120 Hz input, and is rated for 5000 hours of life at 85 °C under rated voltage. The case is made of aluminum with bare can mounting and two leads. The operating temperature range is -55 °C to +85 °C for voltages up to 300 Vdc, and -40 °C to +85 °C for voltages of 350 Vdc and above. Vibration resistance is certified at 10 g across three orthogonal directions. Ripple current capability is limited by a target core temperature of 85 °C.
160µF 350V Aluminum Electrolytic Capacitors FlatPack 1.45Ohm @ 120Hz 5000 Hrs @ 85°C
Thinpack, Aluminum Electrolytic Capacitor, 85 ºC 160µF 350V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 160UF 20% 350V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THA161M350AC0C | THA161M350AC0C-ND | 2002-THA161M350AC0C | THA161M350AC0C | THA161M350AC0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 160 microF | 160 microF | 160 microF | 160 microF | 160 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |