The MLSG112M075JA0C is a Slimpack™ aluminum electrolytic capacitor designed for high-reliability military and aerospace applications, featuring a stainless steel case and a low profile of 2.0 inches in length. It operates at 75 Vdc with a capacitance of 1100 µF and a tolerance of ±20%. The capacitor is rated for 5000 hours at 125 °C under rated voltage, supports a surge voltage of 112 Vdc at 25 °C, and maintains a ripple current of 2 A at 85 °C. It meets vibration standards of 50 g and operates from -55 °C to 125 °C, with an ESR of 0.200 Ω at 120 Hz and 0.190 Ω at 10 kHz. The case includes polyester insulation and two leads, with a typical weight of 39 grams.
Flatpack, 5000 hr@125 ºC, Aluminum Electrolytic 1100µF 75V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
1100µF 75V Aluminum Electrolytic Capacitors FlatPack 200mOhm @ 120Hz 5000 Hrs @ 125°C
CAP ALUM 1100UF 20% 75V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLSG112M075JA0C | 2002-MLSG112M075JA0C | MLSG112M075JA0C | MLSG112M075JA0C-ND | MLSG112M075JA0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1100 microF | 1100 microF | 1100 microF | 1100 microF | 1100 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |