The MLPS861M250EB0C is a 105 °C flatpack aluminum electrolytic capacitor with a rated voltage of 250 Vdc, capacitance of 860 µF, and a case size of 0.60 in × 1.81 in × 3.00 in. It features a maximum ESR of 194 mΩ at 120 Hz and a ripple current rating of 1.22 Arms at 105 °C. The capacitor has a capacitance tolerance of ±20%, a leakage current limit of ≤0.004 CV µA, and is constructed with an aluminum case and stainless steel sleeve. It is tested to 10,000 hours at rated voltage and ripple current at 105 °C, with high vibration resistance up to 20g (HV option), and offers excellent low-temperature performance. Terminals are copper wire with 60/40 tin/lead electroplate and a 20 A current rating. The case includes mounting tabs and is designed for surface or through-hole mounting with optional heat sink attachment.
Type MLPS/MLPSR 105 C Flatpack, Ultra Long Life, Aluminum Electrolytic
Type MLPS Flatpack aluminum electrolytic capacitors offer high capacitance density in a low-profile package at 105 C. Their welded seals and rugged construction provide extraordinary long-life and reliability needed for ruggedized, commercial, and military-grade power supplies. MLPS Flatpacks have been fully tested to 10,000 hours at rated voltage and ripple current at 105 C.
Highlights
CAP ALUM 860UF 20% 250V RADIAL
105 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 860µF 250V
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLPS861M250EB0C | MLPS861M250EB0C | 338-MLPS861M250EB0C-ND | 2002-MLPS861M250EB0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 860 microF | 860 microF | 860 microF | 860 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |