Cornell Dubilier Aluminum Electrolytic SLPX153M035C9P3

Description
For New Design: Yes Capacitance: 15,000 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 5.96 A @ 20 kHz, 85°C ESR: 26 mΩ @ 20 kHz, 25°C Diameter: 25mm Length: 50mm
Request a Quote
Description
For New Design: Yes Capacitance: 15,000 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 5.96 A @ 20 kHz, 85°C ESR: 26 mΩ @ 20 kHz, 25°C Diameter: 25mm Length: 50mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SLPX153M035C9P3 is an 85 °C snap-in aluminum electrolytic capacitor designed for DC filtering and power supply applications, with a capacitance of 15,000 µF, a rated voltage of 35 Vdc, and a maximum ripple current of 5.96 A at 20 kHz and 85 °C. It has a maximum ESR of 0.026 Ω at 20 kHz and 25 °C, measures 25 mm in diameter and 50 mm in length, and is rated for a 3,000-hour load life at full load and 85 °C. The capacitor operates within a temperature range of -40 °C to +85 °C and has a capacitance tolerance of ±20%.

Datasheet Summary
Powered by GS/AI

The SLPX153M035C9P3 is an 85 °C snap-in aluminum electrolytic capacitor designed for DC filtering and power supply applications, with a capacitance of 15,000 µF, a rated voltage of 35 Vdc, and a maximum ripple current of 5.96 A at 20 kHz and 85 °C. It has a maximum ESR of 0.026 Ω at 20 kHz and 25 °C, measures 25 mm in diameter and 50 mm in length, and is rated for a 3,000-hour load life at full load and 85 °C. The capacitor operates within a temperature range of -40 °C to +85 °C and has a capacitance tolerance of ±20%.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLPX153M035C9P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLPX153M035C9P3
Aluminum Electrolytic SLPX153M035C9P3
For New Design: Yes Capacitance: 15,000 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 5.96 A @ 20 kHz, 85°C ESR: 26 mΩ @ 20 kHz, 25°C Diameter: 25mm Length: 50mm
  • For New Design: Yes
  • Capacitance: 15,000 µF
  • Voltage DC: 35V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 3,000 @ 85°C
  • Ripple Current: 5.96 A @ 20 kHz, 85°C
  • ESR: 26 mΩ @ 20 kHz, 25°C
  • Diameter: 25mm
  • Length: 50mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-1581-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1581-ND
Aluminum Electrolytic Capacitors 338-1581-ND
15000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 35mOhm @ 120Hz 3000 Hrs @ 85°C

15000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 35mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor - SLPX153M035C9P3 - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
SLPX153M035C9P3
Aluminum Electrolytic Capacitor SLPX153M035C9P3
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1307733-SLPX153M035C9P3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1307733-SLPX153M035C9P3
Capacitors - Aluminum Electrolytic Capacitors 1307733-SLPX153M035C9P3
Win Source Part Number: 1307733-SLPX153M035C 9P3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SLPX Package: Bulk Applications: General Purpose Height - Seated (Max): 1.969" (50.00mm) Standard Package: 100 Capacitance: 15000 µF Tolerance: ±20% Voltage - Rated: 35 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 35mOhm @ 120Hz Lifetime @ Temp.: 3000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.984" Dia (25.00mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Other Names: 338-1581,SLPX153M035 C9P3 Ripple Current @ Low Frequency: 4.77 A @ 120 Hz Ripple Current @ High Frequency: 5.96 A @ 20 kHz

Win Source Part Number: 1307733-SLPX153M035C9P3
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SLPX
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.969" (50.00mm)
Standard Package: 100
Capacitance: 15000 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 35mOhm @ 120Hz
Lifetime @ Temp.: 3000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.984" Dia (25.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 338-1581,SLPX153M035C9P3
Ripple Current @ Low Frequency: 4.77 A @ 120 Hz
Ripple Current @ High Frequency: 5.96 A @ 20 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-SLPX153M035C9P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLPX153M035C9P3
Aluminum Electrolytic Capacitors 2002-SLPX153M035C9P3
85 °C Snap-In Aluminum Electrolytic 15000µF 35V

85 °C Snap-In Aluminum Electrolytic 15000µF 35V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - SLPX153M035C9P3 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
SLPX153M035C9P3
Aluminum Electrolytic Capacitors SLPX153M035C9P3
CAP ALUM 15000UF 20% 35V SNAP

CAP ALUM 15000UF 20% 35V SNAP

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLPX153M035C9P3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
SLPX153M035C9P3
Capacitors - Aluminum Electrolytic Capacitors SLPX153M035C9P3
CAP ALUM 15000UF 20% 35V SNAP

CAP ALUM 15000UF 20% 35V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey Richardson RFPD Win Source Electronics New Yorker Electronics Co., Inc. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number SLPX153M035C9P3 338-1581-ND SLPX153M035C9P3 1307733-SLPX153M035C9P3 2002-SLPX153M035C9P3 SLPX153M035C9P3 SLPX153M035C9P3
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 15000 microF 15000 microF 15000 microF 15000 microF 15000 microF 15000 microF 15000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitor - 106MHBS45K2H - Richardson RFPD
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Aluminum Electrolytic - 101C364U010DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C563U063CD2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 56000 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 101C122T250AJ2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers