The MLPS291M350EA0C is a flatpack aluminum electrolytic capacitor with a rated voltage of 350 Vdc, a capacitance of 290 µF, and a tolerance of ±20%. It has a maximum ESR of 1026 mΩ at 120 Hz and 708 mΩ at 20 kHz, with a ripple current capability of 0.48 A at 120 Hz and 0.77 A at 20 kHz at 105°C. The case dimensions are 0.60 in height, 1.81 in width, and 2.00 in length. It features a welded seal, bare case with polyester insulation, straight leads with brite tin electroplate, and is rated for operation from -55°C to 105°C. The capacitor is life tested to 10,000 hours at rated voltage and ripple current at 105°C, and supports high vibration resistance up to 20g. The maximum surge voltage is 400 Vdc.
Type MLPS/MLPSR 105 C Flatpack, Ultra Long Life, Aluminum Electrolytic
Type MLPS Flatpack aluminum electrolytic capacitors offer high capacitance density in a low-profile package at 105 C. Their welded seals and rugged construction provide extraordinary long-life and reliability needed for ruggedized, commercial, and military-grade power supplies. MLPS Flatpacks have been fully tested to 10,000 hours at rated voltage and ripple current at 105 C.
Highlights
CAP ALUM 290UF 20% 350V RADIAL
105 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 290µF 350V
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLPS291M350EA0C | MLPS291M350EA0C | 338-MLPS291M350EA0C-ND | 2002-MLPS291M350EA0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 290 microF | 290 microF | 290 microF | 290 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |