The THA322M040AB0C is a Thinpack™ aluminum electrolytic capacitor with a 45.9 mm length, rated for 40 Vdc and 3200 µF, operating from -55 °C to +85 °C. It has a ±20% capacitance tolerance, an ESR maximum of 0.08 Ω at 25 °C, and a ripple current rating of 2.20 A at 120 Hz and 2.64 A at 20 kHz under 65 °C ambient conditions. The capacitor features an 8.2 mm profile and is designed for high energy density applications, with a 5000-hour life at 85 °C. It uses a bare can mounting style with two leads and meets vibration requirements of 10g across three perpendicular axes.
3200µF 40V Aluminum Electrolytic Capacitors FlatPack 80mOhm @ 120Hz 5000 Hrs @ 85°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Thinpack, Aluminum Electrolytic Capacitor, 85 ºC 3200µF 40V
CAP ALUM 3200UF 20% 40V FLATPACK
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THA322M040AB0C | THA322M040AB0C-ND | THA322M040AB0C | 2002-THA322M040AB0C | THA322M040AB0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 3200 microF | 3200 microF | 3200 microF | 3200 microF | 3200 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |