The MLSH701M075JK0C is a hermetically sealed aluminum electrolytic capacitor in a stainless steel SlimpackTM case, measuring 1.5 inches in length, designed for high-reliability power electronics operating from -55 °C to +125 °C. It has a rated voltage of 75 Vdc and a capacitance of 700 µF with ±20% tolerance, a maximum ESR of 0.246 Ω at 120 Hz, and a ripple current rating of 4.0 A at 85 °C. The capacitor meets a 5000-hour life test at rated voltage and temperature, is rated for full voltage at 125 °C, and withstands vibration up to 80g per MIL-STD-202, Method 204, Condition H. It features a glass-to-metal seal and replaces multiple axial wet tantalum capacitors.
125 °C Hermetic Slimpack, Aluminum Electrolytic Capacitor 700µF 75V
The world’s only hermetically sealed aluminum electrolytic capacitor with glass-to-metal seal, type MLSH has extraordinary long life and rugged construction for the most demanding power electronics applications.
Type MLSH has superior capacitance retention compared to axial wet tantalum capacitors at -55 C. Packaged in a robust stainless steel case capable of withstanding 80g’s, it replaces 3 or more axial wet tantalum capacitors in parallel. Unlike wet tantalums that require voltage derating at temperatures above 85 C, type MLSH capacitors are rated for full operating voltage at 125 C and tested to 5000 hrs at rated voltage and temperature.
Highlights
700µF 75V Aluminum Electrolytic Capacitors Radial 5000 Hrs @ 125°C
CAP ALUM 700UF 20% 75V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLSH701M075JK0C | 2002-MLSH701M075JK0C | MLSH701M075JK0C | 338-4252-ND | MLSH701M075JK0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | 125 C (257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 700 microF | 700 microF | 700 microF | 700 microF | 700 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |