The MLPS122M150EH0C is a 105°C Flatpack aluminum electrolytic capacitor with a capacitance of 1200 µF, a rated voltage of 150 Vdc, and a case size of 0.60 in × 1.81 in × 2.50 in. It has a maximum ESR of 150 mΩ at 120 Hz and 94 mΩ at 20 kHz, with a rated ripple current of 1.17 A at 120 Hz and 1.84 A at 20 kHz at 105°C. The capacitor features a welded seal, high vibration resistance up to 20g for HV options, and is life-tested to 10,000 hours at rated voltage and ripple current at 105°C. Terminals are copper wire with brite tin electroplate, rated for 20 A max. The case is aluminum with a stainless steel sleeve, and mounting tabs are welded to the case. Capacitance tolerance is ±20% and leakage current is ≤0.002×C×V µA after 5 minutes at rated voltage.
CAP ALUM 1200UF 20% 150V RADIAL
Type MLPS/MLPSR 105 C Flatpack, Ultra Long Life, Aluminum Electrolytic
Type MLPS Flatpack aluminum electrolytic capacitors offer high capacitance density in a low-profile package at 105 C. Their welded seals and rugged construction provide extraordinary long-life and reliability needed for ruggedized, commercial, and military-grade power supplies. MLPS Flatpacks have been fully tested to 10,000 hours at rated voltage and ripple current at 105 C.
Highlights
105 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 1200µF 150V
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLPS122M150EH0C | 338-MLPS122M150EH0C-ND | MLPS122M150EH0C | 2002-MLPS122M150EH0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 1200 microF | 1200 microF | 1200 microF | 1200 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |