The MLP243M020EB0A is a 24,000 µF, 20 Vdc aluminum electrolytic capacitor in a 3.0-inch flatpack case, designed for voltage holdup and filtering in high-reliability applications. It features a ±20% capacitance tolerance, a maximum ESR of 33 mΩ at 120 Hz, and a rated ripple current of 8.7 A at 85 °C. The unit has a 50-year lifespan at 45 °C, operates from -55 °C to +85 °C, and meets MIL-STD-202 and IEC 60068-2-6 vibration standards. It includes mounting tabs and 18 AWG lead terminals with a maximum current rating of 20 A.
24000µF 20V Aluminum Electrolytic Capacitors FlatPack, Tabbed 33mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 24000µF 20V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 24000UF 20% 20V FLATPCK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP243M020EB0A | MLP243M020EB0A-ND | 2002-MLP243M020EB0A | MLP243M020EB0A | MLP243M020EB0A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 24000 microF | 24000 microF | 24000 microF | 24000 microF | 24000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |